Lenovo IdeaCentre 700, 60.5 cm (23.8"), Full HD, AMD A10, 8 GB, 2 TB, Windows 10 Home
Lenovo IdeaCentre 700. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD A10, Processor frequency: 3.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black