Lenovo logo

Lenovo IdeaCentre C20-00 Intel® Celeron® J3160 49.5 cm (19.5") All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43313
Info modified on:
26 Jun 2024, 05:14:54
Short summary description Lenovo IdeaCentre C20-00 Intel® Celeron® J3160 49.5 cm (19.5") All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre C20-00, 49.5 cm (19.5"), Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home, Black

Long summary description Lenovo IdeaCentre C20-00 Intel® Celeron® J3160 49.5 cm (19.5") All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre C20-00. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.