Lenovo logo

Lenovo ThinkCentre M57e Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17476
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M57e Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M57e, 2 GHz, Intel® Pentium®, 1 GB, 160 GB, DVD-RW, Windows XP Professional

Long summary description Lenovo ThinkCentre M57e Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M57e. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor model: E2180. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.