AMD Ryzen 9 5900X (64MB Cache, 3.7GHz), 32GB DDR4-SDRAM, 1000GB SSD, NVIDIA GeForce RTX 3070 Ti (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
Award-winning performance. Optimized.
Get ground-breaking gameplay from the world’s most advanced processor, with impressive performance that lets you move faster, aim better, and bring your best to every battle. Watch games come to life with immersive visuals and responsiveness. Elevate your game with PCs powered by AMD Ryzen™ 3000 Series desktop processors.
Because seeing is believing
Gain unlimited access to over 100 high-quality PC games on Windows 10 with Xbox Game Pass for PC (Beta)1. Join for a low monthly price during the Beta period2. Download and play new games on day one like Gears 5—plus recent blockbusters like Age of Empires II and critically-acclaimed indie games. With games added all the time, you’ll always have something new to play. 1Active subscription required; continues until cancelled; game catalog varies over time. Requires Windows 10 and an app to play PC games. See details at xbox.com/pcgamesplan and xbox.com/gamepass2Price subject to availability.
Red-hot performance meets extraordinary cooling
Behind the blistering speeds lies the enhanced Legion Coldfront 2.0 cooling system. It complements the high-octane, peak-performing Legion Tower 5 (AMD) gaming desktop through improved fin thermals, 150W RGB CPU cooler, and larger fans that keep the air circulating throughout the airy 26L interior.With Q-control, you can cycle through performance, balance, or quiet mode to suit your needs. So, go ahead, unleash your raw, savage inner beast or minimize the noise to get more done.
A fully armed & operational battle station
The gamer-inspired look and feel of the Legion Tower 5 (AMD) gaming desktop begins with its robust and solid frame. It holds a hefty 26L interior volume, sports an ample range of ports, and has a carry-handle in the rear—the building blocks of a true battle station. A blue LED logo illuminating the Phantom Black casing, transparent side panel, and internal ARGB lighting round out the stunning design.
Lenovo Legion T5, 3.7 GHz, AMD Ryzen™ 9, 5900X, 32 GB, 1 TB, Windows 11 Home
Lenovo Legion T5. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 9, Processor model: 5900X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Tower. Product type: PC. Product color: Black