Lenovo logo

Lenovo IdeaCentre 510S-08ISH Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135254
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo IdeaCentre 510S-08ISH Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

Lenovo IdeaCentre 510S-08ISH, 3.7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-ROM, Windows 10 Home

Long summary description Lenovo IdeaCentre 510S-08ISH Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

Lenovo IdeaCentre 510S-08ISH. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.