Lenovo IdeaCentre 700-25ISH, 2.7 GHz, Intel® Core™ i5, 8 GB, 1.12 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 700-25ISH. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.12 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black