Lenovo IdeaPad Flex 5 Chrome 14IAU7, Intel® Pentium® Gold, 35.6 cm (14"), 1920 x 1200 pixels, 4 GB, 64 GB, ChromeOS
Lenovo IdeaPad Flex 5 Chrome 14IAU7. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Pentium® Gold, Processor model: 8505. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Gray