Lenovo IdeaPad L340-17IWL, Intel® Core™ i7, 1.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB
Lenovo IdeaPad L340-17IWL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Gray, Platinum