Lenovo logo

Lenovo N23 Intel® Celeron® N3160 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC ChromeOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20244
Info modified on:
22 Jan 2025, 04:41:50
Short summary description Lenovo N23 Intel® Celeron® N3160 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC ChromeOS Black:

Lenovo N23, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Lenovo N23 Intel® Celeron® N3160 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC ChromeOS Black:

Lenovo N23. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.