Lenovo logo

Lenovo IdeaPad 320 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14354
Info modified on:
02 Feb 2025, 22:54:20
Short summary description Lenovo IdeaPad 320 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:

Lenovo IdeaPad 320, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 8 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo IdeaPad 320 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:

Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 940MX. Operating system installed: Windows 10 Home. Product color: Black. Weight: 2.8 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.