Lenovo logo

Lenovo IdeaPad 500-15ACZ AMD A10 A10-8700P Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD AMD Radeon R5 M330 Windows 10 Home Silver, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110737
Info modified on:
23 Jan 2025, 18:14:27
Short summary description Lenovo IdeaPad 500-15ACZ AMD A10 A10-8700P Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD AMD Radeon R5 M330 Windows 10 Home Silver, White:

Lenovo IdeaPad 500-15ACZ, AMD A10, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 500-15ACZ AMD A10 A10-8700P Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD AMD Radeon R5 M330 Windows 10 Home Silver, White:

Lenovo IdeaPad 500-15ACZ. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.