Lenovo logo

Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1876
Info modified on:
31 Mar 2025, 13:23:07
Short summary description Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Lenovo G27c-30, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Lenovo G27c-30. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.