Lenovo logo

Lenovo ThinkVision T27h-2L computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51250
Info modified on:
30 Apr 2025, 15:58:57
Short summary description Lenovo ThinkVision T27h-2L computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black:

Lenovo ThinkVision T27h-2L, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T27h-2L computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black:

Lenovo ThinkVision T27h-2L. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.