Lenovo logo

Lenovo C24-20 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26019
Info modified on:
02 Apr 2025, 16:24:04
Short summary description Lenovo C24-20 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo C24-20, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, 6 ms, Black

Long summary description Lenovo C24-20 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo C24-20. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.