Lenovo logo

Lenovo B50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Preload Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62404
Info modified on:
22 Jan 2025, 05:33:26
Short summary description Lenovo B50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Preload Black:

Lenovo B50-45, AMD E, 1.35 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo B50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Preload Black:

Lenovo B50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 7 Professional Preload. Product color: Black. Weight: 2.15 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.