Lenovo logo

Lenovo IdeaPad Y580 Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12635
Info modified on:
28 Jan 2025, 10:17:00
Short summary description Lenovo IdeaPad Y580 Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Brown:

Lenovo IdeaPad Y580, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Y580 Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Brown:

Lenovo IdeaPad Y580. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.