Lenovo IdeaCentre C560, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8
Lenovo IdeaCentre C560. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 1.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: White