Lenovo logo

Lenovo IdeaCentre K450e Intel® Core™ i7 i7-4790 32 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Tower PC Brushed steel, Gray

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39265
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre K450e Intel® Core™ i7 i7-4790 32 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Tower PC Brushed steel, Gray:

Lenovo IdeaCentre K450e, 3.6 GHz, Intel® Core™ i7, 32 GB, 2 TB, DVD±RW, Windows 8.1

Long summary description Lenovo IdeaCentre K450e Intel® Core™ i7 i7-4790 32 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Tower PC Brushed steel, Gray:

Lenovo IdeaCentre K450e. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.