Lenovo logo

Lenovo Essential H530 Intel® Core™ i3 i3-4130 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63548
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Essential H530 Intel® Core™ i3 i3-4130 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black:

Lenovo Essential H530, 3.4 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Lenovo Essential H530 Intel® Core™ i3 i3-4130 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black:

Lenovo Essential H530. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.