Lenovo logo

Lenovo IdeaCentre B540 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® 615 Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15669
Info modified on:
23 Jul 2024, 21:19:09
Short summary description Lenovo IdeaCentre B540 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® 615 Windows 8 Black, Silver:

Lenovo IdeaCentre B540, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 2 TB, Windows 8

Long summary description Lenovo IdeaCentre B540 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® 615 Windows 8 Black, Silver:

Lenovo IdeaCentre B540. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 615. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.