Lenovo logo

Lenovo C240 Intel® Celeron® 847 47 cm (18.5") 1366 x 768 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39977
Info modified on:
21 Jun 2024, 03:13:21
Short summary description Lenovo C240 Intel® Celeron® 847 47 cm (18.5") 1366 x 768 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) White:

Lenovo C240, 47 cm (18.5"), Intel® Celeron®, 4 GB, 1 TB, Windows 8, White

Long summary description Lenovo C240 Intel® Celeron® 847 47 cm (18.5") 1366 x 768 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) White:

Lenovo C240. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel® Celeron®, Processor frequency: 1.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.