Lenovo logo

Lenovo IdeaCentre B520 Intel® Core™ i3 i3-2100 58.4 cm (23") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26834
Info modified on:
07 Oct 2024, 17:45:34
Short summary description Lenovo IdeaCentre B520 Intel® Core™ i3 i3-2100 58.4 cm (23") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black, Silver:

Lenovo IdeaCentre B520, 58.4 cm (23"), Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium, Black, Silver

Long summary description Lenovo IdeaCentre B520 Intel® Core™ i3 i3-2100 58.4 cm (23") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black, Silver:

Lenovo IdeaCentre B520. Display diagonal: 58.4 cm (23"). Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 555M, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.