Lenovo 3000 N200, Intel® Core™2 Duo, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Lenovo 3000 N200. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg