Lenovo SFP+ SR, Fiber optic, 10000 Mbit/s, SFP+, SR, 850 nm, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u
Lenovo SFP+ SR. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Certification: MSA. Width: 13.4 mm, Depth: 56.5 mm, Height: 8.5 mm