Lenovo ThinkStation P520, 3.6 GHz, Intel Xeon W, W-2133, 32 GB, 1.51 TB, Windows 11 Pro for Workstations
Lenovo ThinkStation P520. Processor frequency: 3.6 GHz, Processor family: Intel Xeon W, Processor model: W-2133. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product color: Black