Lenovo ThinkStation P410, 3.7 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkStation P410. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1630V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Mini Tower. Product type: Workstation. Product color: Black