Lenovo logo

Lenovo ThinkStation P310 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K420 Windows 10 Pro SFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28470
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkStation P310 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K420 Windows 10 Pro SFF Workstation Black:

Lenovo ThinkStation P310, 2.7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P310 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K420 Windows 10 Pro SFF Workstation Black:

Lenovo ThinkStation P310. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K420. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.