Lenovo ThinkStation E31, 3.3 GHz, Intel® Core™ i5, 4 GB, 180 GB, DVD-RW, Windows 8 Pro
Lenovo ThinkStation E31. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 180 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Minitower. Product type: Workstation. Product color: Black