AMD Ryzen 5 7530U (16MB Cache, 2GHz), 16GB DDR4-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 11 Pro
A leap ahead in performance
The Lenovo ThinkPad E16 (16″ AMD) laptop is powerful, reliable, and secure—perfect for your business needs. Tackle all of your jobs and enjoy peak productivity with the power of AMD Ryzen™ 7000 Series processors and integrated UMA graphics. Multitask with ease, thanks to extensive DDR4 memory and speedy SSD storage.
Elevate your work experience
Enjoy the contemporary, professional design of the ThinkPad E16 (16″ AMD) laptop. Its larger, more ergonomic keyboard houses robust keys with better travel, a number pad, and better key spacing to prevent accidental input. The smooth 115mm x 68mm trackpad improves onscreen navigation. And the stunning 16″ display is available in up to WQXGA (2560 x 1600) resolution, with 100% sRGB colour gamut, optional touch, and hardware-based Low Blue Light certification for an excellent visual experience.
Hassle-free connectivity
The ThinkPad E16 (16″ AMD) laptop helps you easily connect—and stay connected—to peripherals, networks, and people. Ports include USB-C 3.2, USB-A 3.2, and HDMI. Wireless connectivity is a breeze with WiFi 6E and Bluetooth® 5.0, while dual mics and up to a hybrid FHD + IR webcam (with privacy shutter) make remote collaboration easy.
Prioritizing security and privacy
Your device and data will be safer, thanks to options like a discrete trusted platform module (dTPM) 2.0, FHD hybrid IR camera, and Smart Power On. The dTPM 2.0 secure chip encrypts your passwords and other sensitive data, while the FHD hybrid IR camera and the fingerprint reader on the Power On button ensure that only you can access your laptop.
Portable and tough, wherever you take it
The ThinkPad E16 (16″ AMD) laptop is great for remote work, thanks to a portable design and up to 57Whr battery capacity. And it’s guaranteed tough, meeting the U.S. Department of Defense’s MIL-STD 810H standards for reliability and durability. Tested against 12 stringent standards and more than 200 quality checks, this laptop will run in even the harshest of conditions, from the Arctic wilderness to desert dust storms.
Specifications may vary depending upon region / model.
Lenovo ThinkPad E16, AMD Ryzen™ 5, 2 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo ThinkPad E16. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7530U, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 11 Pro. Product color: Black