Lenovo ThinkBook Plus G2 ITG, Intel® Core™ i7, 2.1 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 16 GB, 1 TB
Lenovo ThinkBook Plus G2 ITG. Product type: Hybrid (2-in-1), Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i7, Processor model: i7-1160G7, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Gray