Lenovo ThinkPad C13 Yoga Gen 1 Chromebook, AMD Ryzen™ 7, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB
Lenovo ThinkPad C13 Yoga Gen 1 Chromebook. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 3700C, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: Blue