Lenovo logo

Lenovo ThinkPad L13 Intel® Core™ i5 i5-10310U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Brazilian-Portuguese Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11181
Info modified on:
23 Apr 2025, 15:30:11
Short summary description Lenovo ThinkPad L13 Intel® Core™ i5 i5-10310U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Brazilian-Portuguese Black:

Lenovo ThinkPad L13, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad L13 Intel® Core™ i5 i5-10310U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Brazilian-Portuguese Black:

Lenovo ThinkPad L13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.