Lenovo ThinkPad E490, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB
Lenovo ThinkPad E490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Product color: Black. Weight: 1.75 kg