Lenovo ThinkPad T570, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 16 GB, 256 GB, Windows 10
Lenovo ThinkPad T570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Black. Weight: 1.97 kg