Lenovo ThinkPad T470s, 35.6 cm (14"), 4 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro, Black
Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 1.32 kg