Lenovo logo

Lenovo ThinkPad T460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59767
Info modified on:
22 Jan 2025, 06:05:50
Short summary description Lenovo ThinkPad T460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Black:

Lenovo ThinkPad T460, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad T460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Black:

Lenovo ThinkPad T460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.