Lenovo logo

Lenovo ThinkPad T560 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM NVIDIA® GeForce® 940MX Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18385
Info modified on:
29 Jan 2025, 19:24:52
Short summary description Lenovo ThinkPad T560 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM NVIDIA® GeForce® 940MX Black:

Lenovo ThinkPad T560, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, Black

Long summary description Lenovo ThinkPad T560 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM NVIDIA® GeForce® 940MX Black:

Lenovo ThinkPad T560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 940MX. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.