Lenovo logo

Lenovo ThinkPad X260 Intel® Core™ i7 i7-6500U Ultrabook 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17802
Info modified on:
24 Jan 2025, 20:45:29
Short summary description Lenovo ThinkPad X260 Intel® Core™ i7 i7-6500U Ultrabook 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X260, Intel® Core™ i7, 2.5 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 192 GB

Long summary description Lenovo ThinkPad X260 Intel® Core™ i7 i7-6500U Ultrabook 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X260. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 192 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.