Lenovo ThinkPad Yoga 12, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 180 GB
Lenovo ThinkPad Yoga 12. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product color: Black