Lenovo logo

Lenovo ThinkPad T540p Intel® Core™ i5 i5-4300U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23862
Info modified on:
22 Apr 2025, 20:01:09
Short summary description Lenovo ThinkPad T540p Intel® Core™ i5 i5-4300U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T540p, Intel® Core™ i5, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad T540p Intel® Core™ i5 i5-4300U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T540p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.