Lenovo ThinkPad Edge S440, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 256 GB
Lenovo ThinkPad Edge S440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: I7-4510U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Black