Lenovo logo

Lenovo ThinkCentre M77 AMD Athlon II X2 B26 2 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81343
Info modified on:
10 Aug 2024, 09:52:24
Short summary description Lenovo ThinkCentre M77 AMD Athlon II X2 B26 2 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M77, 3.2 GHz, AMD Athlon II X2, 2 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M77 AMD Athlon II X2 B26 2 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M77. Processor frequency: 3.2 GHz, Processor family: AMD Athlon II X2, Processor model: B26. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.5 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.