Lenovo ThinkCentre M75q Gen 5, 3.6 GHz, AMD Ryzen™ 7 PRO, 8700GE, 32 GB, 1 TB, Windows 11 Pro
Lenovo ThinkCentre M75q Gen 5. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 8700GE. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Pro. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product color: Black