Lenovo logo

Lenovo ThinkCentre neo 50s Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2214
Info modified on:
26 Jun 2024, 04:58:48
Short summary description Lenovo ThinkCentre neo 50s Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre neo 50s, Intel® Core™ i5, i5-13400, 16 GB, 256 GB, DVD-ROM, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50s Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre neo 50s. Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-ROM. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.