Lenovo logo

Lenovo ThinkCentre M75s Gen 2 AMD Ryzen™ 5 PRO 3350G 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69965
Info modified on:
25 Mar 2025, 15:32:27
Short summary description Lenovo ThinkCentre M75s Gen 2 AMD Ryzen™ 5 PRO 3350G 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M75s Gen 2, 3.6 GHz, AMD Ryzen™ 5 PRO, 8 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M75s Gen 2 AMD Ryzen™ 5 PRO 3350G 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M75s Gen 2. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3350G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.