Lenovo logo

Lenovo ThinkCentre M75n IoT AMD Athlon Silver 3050e 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45193
Info modified on:
14 Jun 2024, 03:28:38
Short summary description Lenovo ThinkCentre M75n IoT AMD Athlon Silver 3050e 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M75n IoT, 1.4 GHz, AMD Athlon Silver, 3050e, 4 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M75n IoT AMD Athlon Silver 3050e 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M75n IoT. Processor frequency: 1.4 GHz, Processor family: AMD Athlon Silver, Processor model: 3050e. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.