Lenovo logo

Lenovo ThinkSmart HUB 500 Intel® Core™ i5 i5-7500T 29.5 cm (11.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91440
Info modified on:
10 Aug 2024, 11:18:40
Short summary description Lenovo ThinkSmart HUB 500 Intel® Core™ i5 i5-7500T 29.5 cm (11.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkSmart HUB 500, 29.5 cm (11.6"), Full HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkSmart HUB 500 Intel® Core™ i5 i5-7500T 29.5 cm (11.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkSmart HUB 500. Product type: All-in-One PC. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: WVA. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 IoT Enterprise. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.