Lenovo ThinkCentre E75, 3.6 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD±RW, Windows 10 Home
Lenovo ThinkCentre E75. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 6.5 kg. Product color: Black