Lenovo logo

Lenovo ThinkCentre M910Q Intel® Core™ i5 i5-6400T 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83802
Info modified on:
18 Jun 2024, 23:06:51
Short summary description Lenovo ThinkCentre M910Q Intel® Core™ i5 i5-6400T 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M910Q, 2.2 GHz, Intel® Core™ i5, i5-6400T, 12 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M910Q Intel® Core™ i5 i5-6400T 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M910Q. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.32 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.