Lenovo logo

Lenovo DB80 optical disc drive DVD-RW Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11643
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo DB80 optical disc drive DVD-RW Silver:

Lenovo DB80, Silver, Tray, Laptop, DVD-RW, USB 2.0, 120 mm

Long summary description Lenovo DB80 optical disc drive DVD-RW Silver:

Lenovo DB80. Product color: Silver, Disc loading type: Tray. Purpose: Laptop, Optical drive type: DVD-RW, Interface: USB 2.0. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Height: 13.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.